FIXED IND 560NH 590MA 278 MOHM
FIXED IND 560NH 590MA 278 MOHM
560nH Unshielded Inductor 590mA 278mOhm Max Nonstandard, 2 Lead
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 197-103-561KSCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |