API Delevan, Inc. Fixed Inductors 103-561H

Description
560nH Unshielded Inductor 590mA 278mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
560nH Unshielded Inductor 590mA 278mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-561H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-561H-ND
Fixed Inductors 103-561H-ND
560nH Unshielded Inductor 590mA 278mOhm Max Nonstandard, 2 Lead

560nH Unshielded Inductor 590mA 278mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-561H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details