API Delevan, Inc. Fixed Inductors 103-392F

Description
3.9µH Unshielded Inductor 250mA 1.55Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
3.9µH Unshielded Inductor 250mA 1.55Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-392F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-392F-ND
Fixed Inductors 103-392F-ND
3.9µH Unshielded Inductor 250mA 1.55Ohm Max Nonstandard, 2 Lead

3.9µH Unshielded Inductor 250mA 1.55Ohm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-392F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details