API Delevan, Inc. Fixed Inductors 103-390JS

Description
39nH Unshielded Inductor 860mA 133mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
39nH Unshielded Inductor 860mA 133mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-390JS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-390JS-ND
Fixed Inductors 103-390JS-ND
39nH Unshielded Inductor 860mA 133mOhm Max Nonstandard, 2 Lead

39nH Unshielded Inductor 860mA 133mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-390JS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers