API Delevan, Inc. Fixed Inductors 103-332G

Description
3.3µH Unshielded Inductor 260mA 1.4Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 260mA 1.4Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-332G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-332G-ND
Fixed Inductors 103-332G-ND
3.3µH Unshielded Inductor 260mA 1.4Ohm Max Nonstandard, 2 Lead

3.3µH Unshielded Inductor 260mA 1.4Ohm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-332G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers