API Delevan, Inc. Fixed Inductors 103-331FS

Description
330nH Unshielded Inductor 645mA 235mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
330nH Unshielded Inductor 645mA 235mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-331FS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-331FS-ND
Fixed Inductors 103-331FS-ND
330nH Unshielded Inductor 645mA 235mOhm Max Nonstandard, 2 Lead

330nH Unshielded Inductor 645mA 235mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-331FS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Smd Inductor 4.7 H@6.0A Rohs Compliant Triad Magnetics - 55X4274 - Newark, An Avnet Company
Specs
Mounting Option Surface Mount Technology
Standards and Certifications RoHS
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details