API Delevan, Inc. Fixed Inductors 103-273G

Description
27µH Unshielded Inductor 120mA 6.9Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
27µH Unshielded Inductor 120mA 6.9Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-273G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-273G-ND
Fixed Inductors 103-273G-ND
27µH Unshielded Inductor 120mA 6.9Ohm Max Nonstandard, 2 Lead

27µH Unshielded Inductor 120mA 6.9Ohm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-273G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Surface Mount Inductors - 2567655P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.2400 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N 0201DS-11NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details