API Delevan, Inc. Fixed Inductors 103-272H

Description
2.7µH Unshielded Inductor 290mA 1.15Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
2.7µH Unshielded Inductor 290mA 1.15Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-272H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-272H-ND
Fixed Inductors 103-272H-ND
2.7µH Unshielded Inductor 290mA 1.15Ohm Max Nonstandard, 2 Lead

2.7µH Unshielded Inductor 290mA 1.15Ohm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-272H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details