API Delevan, Inc. Fixed Inductors 103-222F

Description
2.2µH Unshielded Inductor 310mA 1Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 310mA 1Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-222F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-222F-ND
Fixed Inductors 103-222F-ND
2.2µH Unshielded Inductor 310mA 1Ohm Max Nonstandard, 2 Lead

2.2µH Unshielded Inductor 310mA 1Ohm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-222F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details