API Delevan, Inc. Fixed Inductors 103-221K

Description
FIXED IND 220NH 665MA 220 MOHM
Request a Quote Datasheet
Description
FIXED IND 220NH 665MA 220 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-103-221KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-103-221KDKR-ND
Fixed Inductors 197-103-221KDKR-ND
FIXED IND 220NH 665MA 220 MOHM

FIXED IND 220NH 665MA 220 MOHM

Buy Now Datasheet
Fixed Inductors - 197-103-221KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-103-221KTR-ND
Fixed Inductors 197-103-221KTR-ND
220nH Unshielded Inductor 665mA 220mOhm Max Nonstandard, 2 Lead

220nH Unshielded Inductor 665mA 220mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 197-103-221KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-103-221KCT-ND
Fixed Inductors 197-103-221KCT-ND
FIXED IND 220NH 665MA 220 MOHM

FIXED IND 220NH 665MA 220 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-103-221KDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIT68-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details