API Delevan, Inc. Fixed Inductors 103-221FS

Description
220nH Unshielded Inductor 665mA 220mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
220nH Unshielded Inductor 665mA 220mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-221FS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-221FS-ND
Fixed Inductors 103-221FS-ND
220nH Unshielded Inductor 665mA 220mOhm Max Nonstandard, 2 Lead

220nH Unshielded Inductor 665mA 220mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-221FS-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details