API Delevan, Inc. Fixed Inductors 103-182F

Description
1.8µH Unshielded Inductor 325mA 920mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
1.8µH Unshielded Inductor 325mA 920mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-182F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-182F-ND
Fixed Inductors 103-182F-ND
1.8µH Unshielded Inductor 325mA 920mOhm Max Nonstandard, 2 Lead

1.8µH Unshielded Inductor 325mA 920mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-182F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 197 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers