API Delevan, Inc. Fixed Inductors 103-153K

Description
15µH Unshielded Inductor 135mA 5.6Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
15µH Unshielded Inductor 135mA 5.6Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-153K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-153K-ND
Fixed Inductors 103-153K-ND
15µH Unshielded Inductor 135mA 5.6Ohm Max Nonstandard, 2 Lead

15µH Unshielded Inductor 135mA 5.6Ohm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-153K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details