API Delevan, Inc. Fixed Inductors 1026R-06K

Description
FIXED IND 39NH 1.9A 40 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 39NH 1.9A 40 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1026R-06KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1026R-06KCT-ND
Fixed Inductors 197-1026R-06KCT-ND
FIXED IND 39NH 1.9A 40 MOHM TH

FIXED IND 39NH 1.9A 40 MOHM TH

Buy Now Datasheet
Fixed Inductors - 197-1026R-06KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1026R-06KTR-ND
Fixed Inductors 197-1026R-06KTR-ND
39nH Unshielded Molded Inductor 1.9A 40mOhm Max Axial

39nH Unshielded Molded Inductor 1.9A 40mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1026R-06KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers