API Delevan, Inc. Fixed Inductors 1026-02K

Description
27nH Unshielded Molded Inductor 2.2A 30mOhm Max Axial
Request a Quote Datasheet
Description
27nH Unshielded Molded Inductor 2.2A 30mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1026-02K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1026-02K-ND
Fixed Inductors 1026-02K-ND
27nH Unshielded Molded Inductor 2.2A 30mOhm Max Axial

27nH Unshielded Molded Inductor 2.2A 30mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1026-02K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details