API Delevan, Inc. Fixed Inductors 1025R-80K

Description
330µH Unshielded Molded Inductor 45mA 28Ohm Max Axial
Request a Quote Datasheet
Description
330µH Unshielded Molded Inductor 45mA 28Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-80KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-80KTR-ND
Fixed Inductors 197-1025R-80KTR-ND
330µH Unshielded Molded Inductor 45mA 28Ohm Max Axial

330µH Unshielded Molded Inductor 45mA 28Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1025R-80KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-80KCT-ND
Fixed Inductors 197-1025R-80KCT-ND
FIXED IND 330UH 45MA 28 OHM TH

FIXED IND 330UH 45MA 28 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025R-80KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers