API Delevan, Inc. Fixed Inductors 1025R-72K

Description
150µH Unshielded Molded Inductor 61mA 15Ohm Max Axial
Request a Quote Datasheet
Description
150µH Unshielded Molded Inductor 61mA 15Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7701-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7701-ND
Fixed Inductors DN7701-ND
150µH Unshielded Molded Inductor 61mA 15Ohm Max Axial

150µH Unshielded Molded Inductor 61mA 15Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7701-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-040 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details