API Delevan, Inc. Fixed Inductors 1025R-68K

Description
100µH Unshielded Molded Inductor 84mA 8Ohm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Molded Inductor 84mA 8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7700-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7700-ND
Fixed Inductors DN7700-ND
100µH Unshielded Molded Inductor 84mA 8Ohm Max Axial

100µH Unshielded Molded Inductor 84mA 8Ohm Max Axial

Buy Now Datasheet
100uH 84mA Inductor and Choke - 71-1025R-68K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 84mA Inductor and Choke
71-1025R-68K
100uH 84mA Inductor and Choke 71-1025R-68K
100uH Ferrite Axial Inductor, 84mA, 8Ω DCR, 10% Product overview: 1025R-68K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 84mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 84mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025R-68K can be used for catalog matching and distributor lookup.

100uH Ferrite Axial Inductor, 84mA, 8Ω DCR, 10% Product overview: 1025R-68K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 84mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 84mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025R-68K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7700-ND 71-1025R-68K
Product Name Fixed Inductors 100uH 84mA Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers