API Delevan, Inc. Fixed Inductors 1025R-48K

Description
15µH Unshielded Molded Inductor 157mA 2.8Ohm Max Axial
Request a Quote Datasheet
Description
15µH Unshielded Molded Inductor 157mA 2.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-48KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-48KTR-ND
Fixed Inductors 197-1025R-48KTR-ND
15µH Unshielded Molded Inductor 157mA 2.8Ohm Max Axial

15µH Unshielded Molded Inductor 157mA 2.8Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1025R-48KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-48KCT-ND
Fixed Inductors 197-1025R-48KCT-ND
FIXED IND 15UH 157MA 2.8 OHM TH

FIXED IND 15UH 157MA 2.8 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025R-48KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Surface Mount Inductors - 1349478 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details