API Delevan, Inc. Fixed Inductors 1025R-44K

Description
10µH Unshielded Molded Inductor 144mA 3.3Ohm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Molded Inductor 144mA 3.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7693-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7693-ND
Fixed Inductors DN7693-ND
10µH Unshielded Molded Inductor 144mA 3.3Ohm Max Axial

10µH Unshielded Molded Inductor 144mA 3.3Ohm Max Axial

Buy Now Datasheet
10uH 144mA Inductor and Choke - 71-1025R-44K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 144mA Inductor and Choke
71-1025R-44K
10uH 144mA Inductor and Choke 71-1025R-44K
10uH 10% Axial Wirewound Inductor, 144mA, 3.3R DCR, 55 Q-Factor Product overview: 1025R-44K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 144mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 144mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025R-44K can be used for catalog matching and distributor lookup.

10uH 10% Axial Wirewound Inductor, 144mA, 3.3R DCR, 55 Q-Factor Product overview: 1025R-44K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 144mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 144mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025R-44K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor;RF;Ind 10uH;Tol +/-10%;Cur 144mA;Axial;DCR 3.3 Ohms;SRF 50MHz - 70033356 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 10uH;Tol +/-10%;Cur 144mA;Axial;DCR 3.3 Ohms;SRF 50MHz
70033356
Inductor;RF;Ind 10uH;Tol +/-10%;Cur 144mA;Axial;DCR 3.3 Ohms;SRF 50MHz 70033356
Molded Unshielded RF Inductor Coils Military Specifications: MS75083 (LT4K) MS75084 (LT10K MS75085 (LT10K) Operating Temperature Range: LT4K : –55°C to +125°C LT10K : –55°C to +105°C Current Rating at 90°C Ambient: LT4K : 35°C Rise LT10K : 15°C Rise Maximum Power Dissipation at 90°C: Phenolic : LT4K : 0.21 W Iron : LT10K : 0.09 W Ferrite : LT10K: 0.073 W Optional Tolerances: 5%, 3%, 2% and 1% available +⁄- 10% tolerance. Maximum power dissipation for phenolic is 0.21 W, iron- 0.09 W, ferrite- 0.073 W.

Molded Unshielded RF Inductor Coils
Military Specifications:
MS75083 (LT4K)
MS75084 (LT10K
MS75085 (LT10K)
Operating Temperature Range:
LT4K : –55°C to +125°C
LT10K : –55°C to +105°C
Current Rating at 90°C Ambient:
LT4K : 35°C Rise
LT10K : 15°C Rise
Maximum Power Dissipation at 90°C:
Phenolic : LT4K : 0.21 W
Iron : LT10K : 0.09 W
Ferrite : LT10K: 0.073 W

Optional Tolerances:
5%, 3%, 2% and 1% available
+⁄- 10% tolerance. Maximum power dissipation for phenolic is 0.21 W, iron- 0.09 W, ferrite- 0.073 W.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7693-ND 71-1025R-44K 70033356
Product Name Fixed Inductors 10uH 144mA Inductor and Choke Inductor;RF;Ind 10uH;Tol +/-10%;Cur 144mA;Axial;DCR 3.3 Ohms;SRF 50MHz
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Surface Mount Technology
Core Material Iron Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 1857603 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details