API Delevan, Inc. Fixed Inductors 1025R-34J

Description
3.9µH Unshielded Molded Inductor 263mA 1Ohm Max Axial
Request a Quote Datasheet
Description
3.9µH Unshielded Molded Inductor 263mA 1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025R-34JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-34JTR-ND
Fixed Inductors 197-1025R-34JTR-ND
3.9µH Unshielded Molded Inductor 263mA 1Ohm Max Axial

3.9µH Unshielded Molded Inductor 263mA 1Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1025R-34JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025R-34JCT-ND
Fixed Inductors 197-1025R-34JCT-ND
FIXED IND 3.9UH 263MA 1 OHM TH

FIXED IND 3.9UH 263MA 1 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025R-34JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-010 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers