API Delevan, Inc. Fixed Inductors 1025R-28K

Description
2.2µH Unshielded Molded Inductor 415mA 400mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Unshielded Molded Inductor 415mA 400mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7686-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7686-ND
Fixed Inductors DN7686-ND
2.2µH Unshielded Molded Inductor 415mA 400mOhm Max Axial

2.2µH Unshielded Molded Inductor 415mA 400mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 1025R-28K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
1025R-28K
Fixed Inductors 1025R-28K
FIXED IND 2.2UH 415MA 400MOHM TH

FIXED IND 2.2UH 415MA 400MOHM TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN7686-ND 1025R-28K
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Iron Iron; Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567655 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.2400 ohms
View Details