API Delevan, Inc. Fixed Inductors 1025R-26K

Description
1.8µH Unshielded Molded Inductor 480mA 300mOhm Max Axial
Request a Quote Datasheet
Description
1.8µH Unshielded Molded Inductor 480mA 300mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1025R-26K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1025R-26K-ND
Fixed Inductors 1025R-26K-ND
1.8µH Unshielded Molded Inductor 480mA 300mOhm Max Axial

1.8µH Unshielded Molded Inductor 480mA 300mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1025R-26K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1910346P - RS Components, Ltd.
Specs
Inductance Range 4.7 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details