API Delevan, Inc. 220uH 790kHz 52mA Inductor and Choke 1025-76K

Description
220uH Ferrite Axial Inductor, 10% Tol, 790kHz, 52mA, 21R DCR Product overview: 1025-76K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 790kHz, 52mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 790kHz, 52mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-76K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uH Ferrite Axial Inductor, 10% Tol, 790kHz, 52mA, 21R DCR Product overview: 1025-76K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 790kHz, 52mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 790kHz, 52mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-76K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220uH 790kHz 52mA Inductor and Choke - 71-1025-76K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220uH 790kHz 52mA Inductor and Choke
71-1025-76K
220uH 790kHz 52mA Inductor and Choke 71-1025-76K
220uH Ferrite Axial Inductor, 10% Tol, 790kHz, 52mA, 21R DCR Product overview: 1025-76K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 790kHz, 52mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 790kHz, 52mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-76K can be used for catalog matching and distributor lookup.

220uH Ferrite Axial Inductor, 10% Tol, 790kHz, 52mA, 21R DCR Product overview: 1025-76K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 790kHz, 52mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 790kHz, 52mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-76K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1134-1081-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1081-1-ND
Fixed Inductors 1134-1081-1-ND
220µH Unshielded Inductor 52mA 21Ohm Max Axial

220µH Unshielded Inductor 52mA 21Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1081-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1081-2-ND
Fixed Inductors 1134-1081-2-ND
220µH Unshielded Inductor 52mA 21Ohm Max Axial

220µH Unshielded Inductor 52mA 21Ohm Max Axial

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1025-76K
905033-1025-76K
Fixed Inductors - 1025-76K 905033-1025-76K
Manufacturer: API Delevan Inc. Win Source Part Number: 905033-1025-76K Series: Military, MIL-PRF-M15305, MS75085 Operating Temperature Range: -55°C ~ 105°C Features: Unshielded - Inductor 21Ohm Max Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: DN2576, 1134-1081-1, 1134-1081-2, 1134-1081-2-MIL, 1025-76K-1000 TR, 1025-76K BULK 500, DN2576INACTIVE, 1134-1081-MIL, 1134-1081-1-MIL, DN2576-ND, 102576K, 1134-1081

Manufacturer: API Delevan Inc.
Win Source Part Number: 905033-1025-76K
Series: Military, MIL-PRF-M15305, MS75085
Operating Temperature Range: -55°C ~ 105°C
Features: Unshielded - Inductor 21Ohm Max Axial
Package: Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: DN2576, 1134-1081-1, 1134-1081-2, 1134-1081-2-MIL, 1025-76K-1000 TR, 1025-76K BULK 500, DN2576INACTIVE, 1134-1081-MIL, 1134-1081-1-MIL, DN2576-ND, 102576K, 1134-1081

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1025-76K 1134-1081-1-ND 905033-1025-76K
Product Name 220uH 790kHz 52mA Inductor and Choke Fixed Inductors Fixed Inductors - 1025-76K
Core Material Ferrite Ferrite
Inductance Range 220 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Axial; Axial Axial
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details