API Delevan, Inc. Fixed Inductors 1025-74K

Description
180µH Unshielded Molded Inductor 57mA 17Ohm Max Axial
Request a Quote Datasheet
Description
180µH Unshielded Molded Inductor 57mA 17Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2574-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2574-ND
Fixed Inductors DN2574-ND
180µH Unshielded Molded Inductor 57mA 17Ohm Max Axial

180µH Unshielded Molded Inductor 57mA 17Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2574-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-016 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Leaded Inductors - 1910481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details