API Delevan, Inc. Fixed Inductors 1025-62K

Description
56µH Unshielded Molded Inductor 100mA 5.7Ohm Max Axial
Request a Quote Datasheet
Description
56µH Unshielded Molded Inductor 100mA 5.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025-62KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025-62KTR-ND
Fixed Inductors 197-1025-62KTR-ND
56µH Unshielded Molded Inductor 100mA 5.7Ohm Max Axial

56µH Unshielded Molded Inductor 100mA 5.7Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 197-1025-62KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025-62KCT-ND
Fixed Inductors 197-1025-62KCT-ND
FIXED IND 56UH 100MA 5.7 OHM TH

FIXED IND 56UH 100MA 5.7 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025-62KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers