API Delevan, Inc. 22uH 144mA 2.5MHz Inductor and Choke 1025-52K

Description
22uH Axial Inductor, 144mA, 3.3R DCR, 2.5MHz, 10% Product overview: 1025-52K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 144mA, 2.5MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 144mA, 2.5MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-52K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uH Axial Inductor, 144mA, 3.3R DCR, 2.5MHz, 10% Product overview: 1025-52K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 144mA, 2.5MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 144mA, 2.5MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-52K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22uH 144mA 2.5MHz Inductor and Choke - 71-1025-52K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 144mA 2.5MHz Inductor and Choke
71-1025-52K
22uH 144mA 2.5MHz Inductor and Choke 71-1025-52K
22uH Axial Inductor, 144mA, 3.3R DCR, 2.5MHz, 10% Product overview: 1025-52K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 144mA, 2.5MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 144mA, 2.5MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-52K can be used for catalog matching and distributor lookup.

22uH Axial Inductor, 144mA, 3.3R DCR, 2.5MHz, 10% Product overview: 1025-52K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 144mA, 2.5MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 144mA, 2.5MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-52K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1200104-1025-52K
Inductors, Coils, Chokes - Fixed Inductors 1200104-1025-52K
Win Source Part Number: 1200104-1025-52K Category: Inductors, Coils, Chokes>Fixed Inductors Series: Military, MIL-PRF-M15305, MS75084 Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 22 µH Standard Package: 1,000 Tolerance: ±10% Material - Core: Iron Q @ Freq: 50 @ 2.5MHz Frequency - Self Resonant: 25MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 3.3Ohm Max Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.095" Dia x 0.250" L (2.41mm x 6.35mm) Alternative Parts (Cross-Reference): 102552K; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 144 mA Inductance Frequency - Test: 2.5 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: DN2552INACTIVE,1134- 1076-1,DN2552,1025-5 2K-1000 TR,1134-1076,1134-10 76-2,1134-1076-2-MIL ,1134-1076-MIL,DN255 2-ND,1134-1076-1-MIL ,102552K RoHS Status: RoHS non-compliant

Win Source Part Number: 1200104-1025-52K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: Military, MIL-PRF-M15305, MS75084
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 22 µH
Standard Package: 1,000
Tolerance: ±10%
Material - Core: Iron
Q @ Freq: 50 @ 2.5MHz
Frequency - Self Resonant: 25MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 3.3Ohm Max
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.095" Dia x 0.250" L (2.41mm x 6.35mm)
Alternative Parts (Cross-Reference): 102552K;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 144 mA
Inductance Frequency - Test: 2.5 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: DN2552INACTIVE,1134-1076-1,DN2552,1025-52K-1000 TR,1134-1076,1134-1076-2,1134-1076-2-MIL,1134-1076-MIL,DN2552-ND,1134-1076-1-MIL,102552K
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Fixed Inductors - 1134-1076-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1076-1-ND
Fixed Inductors 1134-1076-1-ND
22µH Unshielded Inductor 144mA 3.3Ohm Max Axial

22µH Unshielded Inductor 144mA 3.3Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1076-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1076-2-ND
Fixed Inductors 1134-1076-2-ND
22µH Unshielded Inductor 144mA 3.3Ohm Max Axial

22µH Unshielded Inductor 144mA 3.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1025-52K 1200104-1025-52K 1134-1076-1-ND
Product Name 22uH 144mA 2.5MHz Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Core Material Ferrite Iron Iron
Inductance Range 22 microH 22 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Lead Style Axial; Axial Axial
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3149-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details