API Delevan, Inc. Fixed Inductors 1025-50K

Description
18µH Unshielded Inductor 149mA 3.1Ohm Max Axial
Request a Quote Datasheet
Description
18µH Unshielded Inductor 149mA 3.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1075-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1075-2-ND
Fixed Inductors 1134-1075-2-ND
18µH Unshielded Inductor 149mA 3.1Ohm Max Axial

18µH Unshielded Inductor 149mA 3.1Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1075-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1075-1-ND
Fixed Inductors 1134-1075-1-ND
18µH Unshielded Inductor 149mA 3.1Ohm Max Axial

18µH Unshielded Inductor 149mA 3.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1075-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers