API Delevan, Inc. Fixed Inductors 1025-40K

Description
6.8µH Unshielded Inductor 185mA 2Ohm Max Axial
Request a Quote Datasheet
Description
6.8µH Unshielded Inductor 185mA 2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1071-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1071-1-ND
Fixed Inductors 1134-1071-1-ND
6.8µH Unshielded Inductor 185mA 2Ohm Max Axial

6.8µH Unshielded Inductor 185mA 2Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1071-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1071-2-ND
Fixed Inductors 1134-1071-2-ND
6.8µH Unshielded Inductor 185mA 2Ohm Max Axial

6.8µH Unshielded Inductor 185mA 2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1071-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers