API Delevan, Inc. Fixed Inductors 1025-20K

Description
1µH Unshielded Inductor 390mA 1Ohm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Inductor 390mA 1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1062-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1062-1-ND
Fixed Inductors 1134-1062-1-ND
1µH Unshielded Inductor 390mA 1Ohm Max Axial

1µH Unshielded Inductor 390mA 1Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 1134-1062-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1062-2-ND
Fixed Inductors 1134-1062-2-ND
1µH Unshielded Inductor 390mA 1Ohm Max Axial

1µH Unshielded Inductor 390mA 1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1062-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers