API Delevan, Inc. Fixed Inductors 1025-16K

Description
FIXED IND 680NH 500MA 600 MOHM
Request a Quote Datasheet
Description
FIXED IND 680NH 500MA 600 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1025-16KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025-16KCT-ND
Fixed Inductors 197-1025-16KCT-ND
FIXED IND 680NH 500MA 600 MOHM

FIXED IND 680NH 500MA 600 MOHM

Buy Now Datasheet
Fixed Inductors - 197-1025-16KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1025-16KTR-ND
Fixed Inductors 197-1025-16KTR-ND
680nH Unshielded Molded Inductor 500mA 600mOhm Max Axial

680nH Unshielded Molded Inductor 500mA 600mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1025-16KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-433-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers