API Delevan, Inc. 25MHz 830mA 220mOhm Inductor and Choke 1025-08J

Description
Inductor RF Molded/Unshielded Wirewound 330nH 5% 25MHz 30Q-Factor Phenolic 830mA 220mOhm DCR AXL T/R Product overview: 1025-08J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 830mA, 220mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25MHz, 830mA, 220mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-08J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded/Unshielded Wirewound 330nH 5% 25MHz 30Q-Factor Phenolic 830mA 220mOhm DCR AXL T/R Product overview: 1025-08J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 830mA, 220mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25MHz, 830mA, 220mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-08J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25MHz 830mA 220mOhm Inductor and Choke - 71-1025-08J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 830mA 220mOhm Inductor and Choke
71-1025-08J
25MHz 830mA 220mOhm Inductor and Choke 71-1025-08J
Inductor RF Molded/Unshielded Wirewound 330nH 5% 25MHz 30Q-Factor Phenolic 830mA 220mOhm DCR AXL T/R Product overview: 1025-08J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 830mA, 220mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25MHz, 830mA, 220mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-08J can be used for catalog matching and distributor lookup.

Inductor RF Molded/Unshielded Wirewound 330nH 5% 25MHz 30Q-Factor Phenolic 830mA 220mOhm DCR AXL T/R Product overview: 1025-08J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 830mA, 220mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25MHz, 830mA, 220mOhm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1025-08J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1025-08J - 905032-1025-08J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1025-08J
905032-1025-08J
Fixed Inductors - 1025-08J 905032-1025-08J
Manufacturer: API Delevan Inc. Win Source Part Number: 905032-1025-08J Series: 1025 Operating Temperature Range: -55°C ~ 125°C Features: 330 nH Unshielded Molded Inductor 830 mA 220mOhm Max Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: API Delevan Inc.
Win Source Part Number: 905032-1025-08J
Series: 1025
Operating Temperature Range: -55°C ~ 125°C
Features: 330 nH Unshielded Molded Inductor 830 mA 220mOhm Max Axial
Package: Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1025-08J 905032-1025-08J
Product Name 25MHz 830mA 220mOhm Inductor and Choke Fixed Inductors - 1025-08J
Core Material Phenolic
Inductance Range 0.3300 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers