API Delevan, Inc. SMD 25MHz Inductor and Choke 1008-101H

Description
SMD Inductor 100nH 3% Unshielded Wirewound 25MHz 15Q Product overview: 1008-101H from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008-101H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 100nH 3% Unshielded Wirewound 25MHz 15Q Product overview: 1008-101H from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008-101H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25MHz Inductor and Choke - 71-1008-101H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25MHz Inductor and Choke
71-1008-101H
SMD 25MHz Inductor and Choke 71-1008-101H
SMD Inductor 100nH 3% Unshielded Wirewound 25MHz 15Q Product overview: 1008-101H from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008-101H can be used for catalog matching and distributor lookup.

SMD Inductor 100nH 3% Unshielded Wirewound 25MHz 15Q Product overview: 1008-101H from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008-101H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1001554-1008-101H
Inductors, Coils, Chokes - Fixed Inductors 1001554-1008-101H
Win Source Part Number: 1001554-1008-101H Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1008 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 100 nH Height - Seated (Max): 0.085" (2.16mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Phenolic Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 550MHz Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 230mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.105" L x 0.095" W (2.66mm x 2.41mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 728 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: 1008-101H TR 2000 RoHS Status: RoHS non-compliant

Win Source Part Number: 1001554-1008-101H
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 1008
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 100 nH
Height - Seated (Max): 0.085" (2.16mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Phenolic
Q @ Freq: 15 @ 25MHz
Frequency - Self Resonant: 550MHz
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 230mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.105" L x 0.095" W (2.66mm x 2.41mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 728 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: 1008-101H TR 2000
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1008-101H 1001554-1008-101H
Product Name SMD 25MHz Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Core Material Phenolic
Inductance Range 0.1000 microH 0.1000 microH
Inductance Tolerance 3 (+/- %)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
High Frequency & RF Inductors - 1-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0022 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details