API Delevan, Inc. Fixed Inductors 100-822K

Description
8.2µH Unshielded Inductor 56mA 5Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 56mA 5Ohm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 100-822K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
100-822K-ND
Fixed Inductors 100-822K-ND
8.2µH Unshielded Inductor 56mA 5Ohm Max Nonstandard, 2 Lead

8.2µH Unshielded Inductor 56mA 5Ohm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 100-822K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Free Hanging (In-Line)
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers