API Delevan, Inc. Fixed Inductors 0925-183K

Description
18µH Shielded Molded Inductor 108mA 3.8Ohm Max Axial
Request a Quote Datasheet
Description
18µH Shielded Molded Inductor 108mA 3.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0925-183K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0925-183K-ND
Fixed Inductors 0925-183K-ND
18µH Shielded Molded Inductor 108mA 3.8Ohm Max Axial

18µH Shielded Molded Inductor 108mA 3.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0925-183K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3240-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers