API Delevan, Inc. Fixed Inductors - 0925-153K 0925-153K

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 760025-0925-153K Series: 0925 Packaging: Reel package Type: Molded Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Axial Current Rating: 115mA Shielding: Shielded Inductance: 15μH Tolerance: ±10% Material - Core: Iron Current - Saturation: 115mA Q @ Freq: 38 @ 2.5MHz Frequency - Self Resonant: 30MHz Test Frequency: 2.5MHz Family Name: 925 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.4 Ohm Max Dimension: 0.095" Dia x 0.250" L (2.41mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): AIAM-01-150J; MS75084-14ST; MLRF10M152K; Introduction Date: August 31, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 760025-0925-153K Series: 0925 Packaging: Reel package Type: Molded Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Axial Current Rating: 115mA Shielding: Shielded Inductance: 15μH Tolerance: ±10% Material - Core: Iron Current - Saturation: 115mA Q @ Freq: 38 @ 2.5MHz Frequency - Self Resonant: 30MHz Test Frequency: 2.5MHz Family Name: 925 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.4 Ohm Max Dimension: 0.095" Dia x 0.250" L (2.41mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): AIAM-01-150J; MS75084-14ST; MLRF10M152K; Introduction Date: August 31, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 0925-153K
760025-0925-153K
Fixed Inductors - 0925-153K 760025-0925-153K
Manufacturer: API Delevan Inc. Win Source Part Number: 760025-0925-153K Series: 0925 Packaging: Reel package Type: Molded Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Axial Current Rating: 115mA Shielding: Shielded Inductance: 15μH Tolerance: ±10% Material - Core: Iron Current - Saturation: 115mA Q @ Freq: 38 @ 2.5MHz Frequency - Self Resonant: 30MHz Test Frequency: 2.5MHz Family Name: 925 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.4 Ohm Max Dimension: 0.095" Dia x 0.250" L (2.41mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): AIAM-01-150J; MS75084-14ST; MLRF10M152K; Introduction Date: August 31, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: API Delevan Inc.
Win Source Part Number: 760025-0925-153K
Series: 0925
Packaging: Reel package
Type: Molded
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Axial
Current Rating: 115mA
Shielding: Shielded
Inductance: 15μH
Tolerance: ±10%
Material - Core: Iron
Current - Saturation: 115mA
Q @ Freq: 38 @ 2.5MHz
Frequency - Self Resonant: 30MHz
Test Frequency: 2.5MHz
Family Name: 925
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.4 Ohm Max
Dimension: 0.095" Dia x 0.250" L (2.41mm x 6.35mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): AIAM-01-150J; MS75084-14ST; MLRF10M152K;
Introduction Date: August 31, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 760025-0925-153K
Product Name Fixed Inductors - 0925-153K
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Core Material Iron
Application RF Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Leaded Inductors - 1670390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Lead Style Radial; Radial
View Details