API Delevan, Inc. Fixed Inductors 0819-90J

Description
560µH Unshielded Molded Inductor 28mA 60Ohm Max Axial
Request a Quote Datasheet
Description
560µH Unshielded Molded Inductor 28mA 60Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-90J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-90J-ND
Fixed Inductors 0819-90J-ND
560µH Unshielded Molded Inductor 28mA 60Ohm Max Axial

560µH Unshielded Molded Inductor 28mA 60Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-90J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers