API Delevan, Inc. Fixed Inductors 0819-88K

Description
470µH Unshielded Molded Inductor 31.5mA 48Ohm Max Axial
Request a Quote Datasheet
Description
470µH Unshielded Molded Inductor 31.5mA 48Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-88K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-88K-ND
Fixed Inductors 0819-88K-ND
470µH Unshielded Molded Inductor 31.5mA 48Ohm Max Axial

470µH Unshielded Molded Inductor 31.5mA 48Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-88K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Specs
Application RF Choke
View Details