API Delevan, Inc. Fixed Inductors 0819-86G

Description
390µH Unshielded Molded Inductor 33mA 43Ohm Max Axial
Request a Quote Datasheet
Description
390µH Unshielded Molded Inductor 33mA 43Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-86G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-86G-ND
Fixed Inductors 0819-86G-ND
390µH Unshielded Molded Inductor 33mA 43Ohm Max Axial

390µH Unshielded Molded Inductor 33mA 43Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-86G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details