API Delevan, Inc. Fixed Inductors 0819-84H

Description
330µH Unshielded Molded Inductor 34mA 40.5Ohm Max Axial
Request a Quote Datasheet
Description
330µH Unshielded Molded Inductor 34mA 40.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-84H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-84H-ND
Fixed Inductors 0819-84H-ND
330µH Unshielded Molded Inductor 34mA 40.5Ohm Max Axial

330µH Unshielded Molded Inductor 34mA 40.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-84H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers