API Delevan, Inc. Fixed Inductors 0819-74F

Description
120µH Unshielded Molded Inductor 54.5mA 16Ohm Max Axial
Request a Quote Datasheet
Description
120µH Unshielded Molded Inductor 54.5mA 16Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-74F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-74F-ND
Fixed Inductors 0819-74F-ND
120µH Unshielded Molded Inductor 54.5mA 16Ohm Max Axial

120µH Unshielded Molded Inductor 54.5mA 16Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-74F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers