API Delevan, Inc. Fixed Inductors 0819-28F

Description
1.5µH Unshielded Molded Inductor 310mA 490mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Unshielded Molded Inductor 310mA 490mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-28F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-28F-ND
Fixed Inductors 0819-28F-ND
1.5µH Unshielded Molded Inductor 310mA 490mOhm Max Axial

1.5µH Unshielded Molded Inductor 310mA 490mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-28F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers