API Delevan, Inc. Fixed Inductors 0819-26G

Description
1.2µH Unshielded Molded Inductor 410mA 280mOhm Max Axial
Request a Quote Datasheet
Description
1.2µH Unshielded Molded Inductor 410mA 280mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-26G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-26G-ND
Fixed Inductors 0819-26G-ND
1.2µH Unshielded Molded Inductor 410mA 280mOhm Max Axial

1.2µH Unshielded Molded Inductor 410mA 280mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-26G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - FIT80-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details