API Delevan, Inc. Fixed Inductors 0819-20F

Description
680nH Unshielded Molded Inductor 485mA 200mOhm Max Axial
Request a Quote Datasheet
Description
680nH Unshielded Molded Inductor 485mA 200mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-20F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-20F-ND
Fixed Inductors 0819-20F-ND
680nH Unshielded Molded Inductor 485mA 200mOhm Max Axial

680nH Unshielded Molded Inductor 485mA 200mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-20F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details