API Delevan, Inc. Fixed Inductors 0819-18K

Description
560nH Unshielded Molded Inductor 510mA 180mOhm Max Axial
Request a Quote Datasheet
Description
560nH Unshielded Molded Inductor 510mA 180mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0819-18K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0819-18K-ND
Fixed Inductors 0819-18K-ND
560nH Unshielded Molded Inductor 510mA 180mOhm Max Axial

560nH Unshielded Molded Inductor 510mA 180mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0819-18K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers