API Delevan, Inc. Fixed Inductors - 0603-11NJ 0603-11NJ

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 759987-0603-11NJ Series: 603 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 700mA Shielding: Unshielded Inductance: 11nH Mounting: SMD Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 31 @ 250MHz Frequency - Self Resonant: 4GHz Test Frequency: 250MHz Part Status: Obsolete(EOL) Family Name: 603 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 86 mOhm Max Dimension: 0.071" L x 0.045" W (1.80mm x 1.14mm) Height - Seated (Maximum): 0.040" (1.02mm) Alternative Parts (Cross-Reference): AISC-0603HP-11NJ-T; AISC-0603-R011J-T; AISC-0603HP-11NG-T; Introduction Date: June 16, 1999 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 759987-0603-11NJ Series: 603 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 700mA Shielding: Unshielded Inductance: 11nH Mounting: SMD Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 31 @ 250MHz Frequency - Self Resonant: 4GHz Test Frequency: 250MHz Part Status: Obsolete(EOL) Family Name: 603 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 86 mOhm Max Dimension: 0.071" L x 0.045" W (1.80mm x 1.14mm) Height - Seated (Maximum): 0.040" (1.02mm) Alternative Parts (Cross-Reference): AISC-0603HP-11NJ-T; AISC-0603-R011J-T; AISC-0603HP-11NG-T; Introduction Date: June 16, 1999 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 0603-11NJ
759987-0603-11NJ
Fixed Inductors - 0603-11NJ 759987-0603-11NJ
Manufacturer: API Delevan Inc. Win Source Part Number: 759987-0603-11NJ Series: 603 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 700mA Shielding: Unshielded Inductance: 11nH Mounting: SMD Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 31 @ 250MHz Frequency - Self Resonant: 4GHz Test Frequency: 250MHz Part Status: Obsolete(EOL) Family Name: 603 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 86 mOhm Max Dimension: 0.071" L x 0.045" W (1.80mm x 1.14mm) Height - Seated (Maximum): 0.040" (1.02mm) Alternative Parts (Cross-Reference): AISC-0603HP-11NJ-T; AISC-0603-R011J-T; AISC-0603HP-11NG-T; Introduction Date: June 16, 1999 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 759987-0603-11NJ
Series: 603
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 700mA
Shielding: Unshielded
Inductance: 11nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 31 @ 250MHz
Frequency - Self Resonant: 4GHz
Test Frequency: 250MHz
Part Status: Obsolete(EOL)
Family Name: 603
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 86 mOhm Max
Dimension: 0.071" L x 0.045" W (1.80mm x 1.14mm)
Height - Seated (Maximum): 0.040" (1.02mm)
Alternative Parts (Cross-Reference): AISC-0603HP-11NJ-T; AISC-0603-R011J-T; AISC-0603HP-11NG-T;
Introduction Date: June 16, 1999
Country of Origin: United States of America
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 759987-0603-11NJ
Product Name Fixed Inductors - 0603-11NJ
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data