NUT SETTER HEX DRIVE, 1/4INX2-9/16IN; Bit Type:Hex; Hex Bit Size:1/4"; Length:2.563"; Product Range:Apex Nutsetter Power Bits; Features:Magnetic 6 Point Power Drive, SAE; Shank Dia.: 5/16"; Socket Nose Dia.: 7/16" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 64J0307 |
| Product Name | Nut Setter Hex Drive, 1/4Inx2-9/16In; Bit Type Apex |