NUT SETTER HEX DRIVE, 1/4INX1-3/4IN; Bit Type:Hex; Hex Bit Size:1/4"; Length:1.75"; Product Range:Apex Nutsetter Power Bits; Features:Magnetic 6 Point Power Drive, SAE; Socket Nose Dia.: 7/16"; For Use With:Sheet Metal Screws RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 07J9717 |
| Product Name | Nut Setter Hex Drive, 1/4Inx1-3/4In; Bit Type Apex |