The Hex Drive Bit Holder, part number 97H3832, is designed for use with Apex 1/4" hex inserts. It has a length of 51mm, making it suitable for various applications requiring a hex bit holder. This product is compatible with standard 1/4" hex bits, providing versatility in tool usage. It is a reliable choice for engineers looking for a durable and efficient bit holder for their projects.
HEX DRIVE BIT HOLDER; Length:51mm; For Use With:Apex 1/4" Hex Inserts; Product Range:-; Bit Type:Hex; Size:1/4" Hex RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 97H3832 |
| Product Name | Hex Drive Bit Holder; Length Apex |