The Extension Hex Drive, 1/4X2In, Tool Steel; Bit Type Apex is designed for use with 1/4-inch male square drive tools. It features a length of 2 inches (51 mm) and is constructed from tool steel, providing durability and strength for various applications. This extension is suitable for use in tight spaces where additional reach is required. The product is part of the Apex Power Drive Extensions range, ensuring compatibility with standard hex bit sizes. It is important to note that this product is not RoHS compliant.
EXTENSION HEX DRIVE, 1/4X2IN, TOOL STEEL; Bit Type:Hex; Hex Bit Size:0.25"; Length:51mm; Product Range:Apex Power Drive Extensions RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 63J8973 |
| Product Name | Extension Hex Drive, 1/4X2In, Tool Steel; Bit Type Apex |